web counter

Linear Technology/Analog Devices DC1147A-DEVAL BOARD FOR LTC6406

Linear Technology/Analog Devices DC1147A-D Reference Design 2
Linear Technology/Analog Devices DC1147A-D Reference Design 1
Linear Technology/Analog Devices DC1147A-D Reference Design 2
Linear Technology/Analog Devices DC1147A-D Reference Design 1
Linear Technology/Analog Devices DC1147A-D Reference Design 1
Linear Technology/Analog Devices DC1147A-D Reference Design 2

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1147A-D Demo Board is designed to demonstrate the capabilities of the LTC6406 16-Bit Differential ADC Driver. This board is ideal for applications in communications and telecom, providing a platform to evaluate the performance of the LTC6406 in a variety of conditions. The board features a differential input, a differential output, and a single-ended output, allowing for a wide range of signal conditioning and testing. The board also includes a variety of connectors and jumpers to facilitate easy connection to external components. The DC1147A-D Demo Board is a great tool for engineers and designers looking to evaluate the performance of the LTC6406 in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC6406
  • Output Type
    Differential, Rail-to-Rail
  • Slew Rate
    630V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.7V~3.5V
  • Utilized IC / Part
    LTC6406
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    800MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    18mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LINEAR POS ADJ 500MA 6MLF9658BUY