web counter

Linear Technology/Analog Devices DC1147A-EEVAL BOARD FOR LTC6403-1

Linear Technology/Analog Devices DC1147A-E Reference Design 3
Linear Technology/Analog Devices DC1147A-E Reference Design 1
Linear Technology/Analog Devices DC1147A-E Reference Design 2
Linear Technology/Analog Devices DC1147A-E Reference Design 3
Linear Technology/Analog Devices DC1147A-E Reference Design 1
Linear Technology/Analog Devices DC1147A-E Reference Design 1
Linear Technology/Analog Devices DC1147A-E Reference Design 2
Linear Technology/Analog Devices DC1147A-E Reference Design 3

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1147A-E Demo Board is designed to demonstrate the capabilities of the LTC6403-1 16-Bit Differential ADC Driver. This board is ideal for applications in communications and telecom, providing a platform to evaluate the performance of the LTC6403-1. The board features a differential input, a 16-bit ADC, and a low-noise power supply. It also includes a variety of connectors and jumpers to facilitate easy connection to external components. The board is designed to be used with the LTC6403-1, and is capable of providing a wide range of performance characteristics. The board is also compatible with a variety of other Analog Devices products, making it a versatile and powerful tool for communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC6403
  • Output Type
    Differential, Rail-to-Rail
  • Slew Rate
    200V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.25V
  • Utilized IC / Part
    LTC6403-1
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    200MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    11mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedCrystal 24MHz 12pF 4-Pin SMD T/R14BUY
Microchip TechnologyMICREL SEMICONDUCTOR - MIC2026-2YM - IC, POWER DIS SWITCH, 500MA, 2CH269RFQ