web counter

Linear Technology/Analog Devices DC1147A-FEVAL BOARD FOR LTC6405

Linear Technology/Analog Devices DC1147A-F Reference Design 2
Linear Technology/Analog Devices DC1147A-F Reference Design 1
Linear Technology/Analog Devices DC1147A-F Reference Design 2
Linear Technology/Analog Devices DC1147A-F Reference Design 1
Linear Technology/Analog Devices DC1147A-F Reference Design 1
Linear Technology/Analog Devices DC1147A-F Reference Design 2

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1147A-F Demo Board for the LTC6405 16-Bit Differential ADC Driver is a versatile and powerful tool for communications and telecom applications. It features a high-performance, low-power, 16-bit differential ADC driver with a wide range of features and capabilities. The board includes a wide range of connectors and components to enable easy connection to a variety of communications and telecom systems. It also includes a comprehensive set of software tools to help users quickly and easily configure and test the board. The board is designed to provide a reliable and cost-effective solution for communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC6405
  • Output Type
    Differential, Rail-to-Rail
  • Slew Rate
    690V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.25V
  • Utilized IC / Part
    LTC6405
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    800MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    18mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC LED DRIVER RGLTR DIM 16TQFN314BUY