web counter

Linear Technology/Analog Devices DC1162A-ALTC4223-1 DUAL SUPPLY HOTSWAP CO

Linear Technology/Analog Devices DC1162A-A Reference Design 1
Linear Technology/Analog Devices DC1162A-A Reference Design 1
Linear Technology/Analog Devices DC1162A-A Reference Design 1
Linear Technology/Analog Devices DC1162A-A Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomServersATCA/MicroTCA SolutionWorkstationAdvanced Mezzanine Card

ECAD Model:

Description

The Analog Devices DC1162A-A, LTC4223-1 Demo Board is a dual supply hot-swap controller for AMC (Latch Off After Fault) communications and telecom applications. It is designed to provide a safe and reliable power supply for sensitive electronic components. The board features a hot-swap controller with a wide input voltage range, adjustable current limit, and adjustable soft-start time. It also includes a fault detection circuit that will latch off the power supply after a fault is detected. The board is designed to be used with a wide variety of power supplies, including AC/DC, DC/DC, and DC/AC. It is also compatible with a variety of communication and telecom systems, including Ethernet, Wi-Fi, and cellular networks. The board is easy to use and provides a reliable and safe power supply for sensitive electronic components.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4223-1
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Latch-Off
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesLinear Battery Charger NiCd/NiMH 2000mA -0.3V to 10.3V 16-Pin TSSOP EP T/R0RFQ
Analog DevicesLinear Battery Charger NiCd/NiMH 2000mA -0.3V to 10.3V 16-Pin TSSOP EP193RFQ