web counter

Linear Technology/Analog Devices DC1162A-BLTC4223-2 DUAL SUPPLY HOTSWAP CO

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomServersATCA/MicroTCA SolutionWorkstationAdvanced Mezzanine Card

ECAD Model:

Description

The Analog Devices DC1162A-B, LTC4223-2 Demo Board is a dual supply hot-swap controller designed for Automatic Retry After Fault (AMC) applications in communications and telecom systems. It features a wide input voltage range of 4.5V to 28V, and can support up to 8A of current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a programmable timer for automatic retry after fault, as well as a power-good indicator. This demo board is an ideal solution for applications requiring reliable power supply and protection.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4223-2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Auto-Retry
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ