web counter

Linear Technology/Analog Devices DC1192ABOARD EVAL LT6105

Linear Technology/Analog Devices DC1192A Reference Design 2
Linear Technology/Analog Devices DC1192A Reference Design 1
Linear Technology/Analog Devices DC1192A Reference Design 2
Linear Technology/Analog Devices DC1192A Reference Design 1
Linear Technology/Analog Devices DC1192A Reference Design 1
Linear Technology/Analog Devices DC1192A Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveTest EquipmentAutomotivePower Management

ECAD Model:

Description

The Analog Devices DC1192A-A, LT6105 Current Sense Demo Board is a versatile and powerful tool for automotive and transportation applications. It is designed to provide a comprehensive demonstration of the LT6105 current sense amplifier, which is a high-performance, low-power, low-noise, and low-cost solution for current sensing in automotive and transportation applications. The board features a wide range of input and output connections, allowing for easy integration into existing systems. It also includes a variety of features such as adjustable gain, adjustable offset, and adjustable current limit. The board is also designed to be used with a variety of power sources, including 12V, 24V, and 48V. This makes it an ideal solution for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT6105
  • Output Type
    Single-Ended
  • Slew Rate
    2V/μs
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    2.85V~36V
  • Utilized IC / Part
    LT6105
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    100kHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    240μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining