web counter

Linear Technology/Analog Devices DC1203ABOARD EVAL DEMO LTC4357

Linear Technology/Analog Devices DC1203A Reference Design 3
Linear Technology/Analog Devices DC1203A Reference Design 1
Linear Technology/Analog Devices DC1203A Reference Design 2
Linear Technology/Analog Devices DC1203A Reference Design 3
Linear Technology/Analog Devices DC1203A Reference Design 1
Linear Technology/Analog Devices DC1203A Reference Design 1
Linear Technology/Analog Devices DC1203A Reference Design 2
Linear Technology/Analog Devices DC1203A Reference Design 3

Applications:

Power Management >

Hot-Swap Controller

End Products:

Motor ControlFan TraysServersStorage SystemPower Supplies

ECAD Model:

Description

The Analog Devices DC1203A-A Demo Board is a versatile platform for evaluating the LTC4357 Positive High Voltage Ideal Diode Controller. This board is designed to demonstrate the features and capabilities of the LTC4357, allowing users to quickly and easily evaluate the performance of the controller in motor control applications. The board includes a DC/DC converter, a motor driver, and a power supply, as well as a variety of connectors and jumpers for easy connection to external components. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the controller. With the DC1203A-A Demo Board, users can quickly and easily evaluate the performance of the LTC4357 in motor control applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    ORing Controller / Load Share
  • Operating Supply Voltage
    75V
  • Utilized IC / Part
    LTC4357
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Independent LTC4357
  • Embedded
    No
  • Secondary Attributes
    9 ~ 75V Operating Range
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.CAN 1MBd Standby 5V Automotive 8-Pin SO T/R995RFQ