web counter

Linear Technology/Analog Devices DC1215AEVAL BOARD BUCK REG LTC3605

Linear Technology/Analog Devices DC1215A Reference Design 2
Linear Technology/Analog Devices DC1215A Reference Design 1
Linear Technology/Analog Devices DC1215A Reference Design 2
Linear Technology/Analog Devices DC1215A Reference Design 1
Linear Technology/Analog Devices DC1215A Reference Design 1
Linear Technology/Analog Devices DC1215A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed Power

ECAD Model:

Description

The Analog Devices DC1215A-A, LTC3605EUF Demo Board is a 14V, 5A PolyPhase Synchronous Step Down Regulator designed for use in communications and telecom applications. It features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 13.2V. The board also includes a high efficiency synchronous buck regulator, which provides up to 95% efficiency and up to 5A of continuous output current. It also features a low quiescent current of only 10µA, and a low output ripple of only 10mV. The board also includes a wide range of protection features, including over-voltage, over-current, and thermal protection. Additionally, the board includes a USB interface for easy programming and monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    2.5V 3.3V or 5V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3605
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining