web counter

Linear Technology/Analog Devices DC1226ALTC3529EDCB DEMOBOARD - 1.5A,1.5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingDigital Video CameraSmart PhonePortable Media PlayerDigital Camera

ECAD Model:

Description

The Analog Devices DC1226A-A, LTC3529EDCB Demo board is a 1.5A, 2.35MHz Step-Up DC/DC Converter in a 2mm x 3mm DFN package. It is designed for video and imaging applications, and is capable of providing a regulated output voltage from a wide input voltage range. It features a high efficiency, low noise, and low ripple operation, and is ideal for powering high-resolution cameras, displays, and other video and imaging applications. The board also includes a power-on reset circuit, and a power-good indicator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    Up to 5.25V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    1.5MHz
  • Utilized IC / Part
    LTC3529
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining