web counter

Linear Technology/Analog Devices DC1276BBOARD DEMO FOR LTC3558EUD

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerHandheld Electronics

ECAD Model:

Description

The Analog Devices DC1276B-B, DC1276B Demo Board is a versatile tool for evaluating the performance of the LTC3558EUD Linear USB Battery Charger with Buck and Buck-Boost Regulators. This demo board is designed to provide a complete solution for charging single-cell Li-Ion/Li-Polymer batteries from a USB port. It features a buck regulator for charging from a 5V USB source, a buck-boost regulator for charging from a 3.3V USB source, and a battery protection circuit. The demo board also includes a USB connector, a battery connector, and a power switch. This demo board is ideal for consumer electronics applications such as mobile phones, tablets, and other portable devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC3558
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MicrelLDO Voltage Regulators Dual 2A with Ramp Control in 4x5mm 20-Lead MLF (Lead-Free)12RFQ