Linear Technology/Analog Devices DC1278ABOARD SAR ADC LTC2351-14
Description
The Analog Devices DC1278A-A, DC1278A, LTC2351-14 Demo Board is a 14-bit, 6-channel, 1.5 Msps simultaneous sampling SAR ADC designed for instrumentation and measurement applications. It features a wide input range of ±10V, low power consumption of only 1.2W, and a high SNR of up to 90dB. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a multiplexer for selecting the desired input channel. The board is ideal for applications such as data acquisition, signal conditioning, and test and measurement.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2007
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2351
- InterfaceSPI
- Number of Bits14
- Utilized IC / PartLTC2351-14
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Sampling Rate1.5 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)1.5M
- Number of A/D Converters1
- Input Range0 ~ 2.5V
- Power (Typ) @ Conditions16.5mW @ 1.5MSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 8200 | RFQ | ||
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 784 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 0 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 601 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TDFN | 0 | RFQ |


Product
Brand
Articles
Tools