web counter

Linear Technology/Analog Devices DC1280AEVAL BOARD BOOST/INV REG LT3471

Linear Technology/Analog Devices DC1280A Reference Design 3
Linear Technology/Analog Devices DC1280A Reference Design 1
Linear Technology/Analog Devices DC1280A Reference Design 2
Linear Technology/Analog Devices DC1280A Reference Design 3
Linear Technology/Analog Devices DC1280A Reference Design 1
Linear Technology/Analog Devices DC1280A Reference Design 1
Linear Technology/Analog Devices DC1280A Reference Design 2
Linear Technology/Analog Devices DC1280A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsxDSL Modem/DSLAMLCD TFT DisplayPortable Medical DevicesCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC1280A-A LT3471EDD Demo Board is a dual 1.3A, 1.2MHz boost converter in a 3mm-3mm DFN package, designed for consumer electronics applications. It features a wide input voltage range of 2.5V to 5.5V, and a wide output voltage range of 3.3V to 24V. The board also includes a high efficiency synchronous rectifier, low quiescent current, and a low output ripple. It is ideal for applications such as LED lighting, USB power, and portable electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3470
  • Voltage - Output
    12V -12V
  • Frequency - Switching
    1.2MHz
  • Utilized IC / Part
    LT3471
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Boost
  • Length
    40mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining