web counter

Linear Technology/Analog Devices DC1345ABOARD DEMO FOR LTC3879EMSE

Linear Technology/Analog Devices DC1345A Reference Design 1
Linear Technology/Analog Devices DC1345A Reference Design 1
Linear Technology/Analog Devices DC1345A Reference Design 1
Linear Technology/Analog Devices DC1345A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialEmbedded PCDistributed Control SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1345A-A, LTC3879EMSE Demo Board is a fast, wide operating range no sense step-down controller designed for industrial applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.6V to 5.5V. It also has a high efficiency of up to 95%, and a fast transient response of less than 1µs. The board is designed to provide a reliable and efficient power solution for industrial applications, and is capable of delivering up to 10A of continuous output current. It also features a wide range of protection features, including over-voltage, over-current, and thermal protection. The board is also RoHS compliant, making it an ideal choice for industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LTC3879
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining