web counter

Linear Technology/Analog Devices DC1348AEVAL BOARD BOOST REG LT3587

Linear Technology/Analog Devices DC1348A Reference Design 2
Linear Technology/Analog Devices DC1348A Reference Design 1
Linear Technology/Analog Devices DC1348A Reference Design 2
Linear Technology/Analog Devices DC1348A Reference Design 1
Linear Technology/Analog Devices DC1348A Reference Design 1
Linear Technology/Analog Devices DC1348A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsScannersDigital Still Camera (DSC)Personal Digital AssistantVideo CameraLCD BacklightingCellular Phone

ECAD Model:

Description

The Analog Devices DC1348A-A, DC1348A Demo Board for LT3587EUD High Voltage Monolithic Inverter and Dual Boost is a consumer electronics device designed to demonstrate the capabilities of the LT3587EUD high voltage monolithic inverter and dual boost. This demo board features a wide input voltage range of 4.5V to 28V, and can provide up to 2A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy setup and monitoring of the device. This demo board is ideal for use in consumer electronics applications, such as LED lighting, motor control, and power supplies.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3587
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LT3587
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining