web counter

Linear Technology/Analog Devices DC1363ALT6107-GENERAL PURPOSE HIGH-SIDE

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Motor ControlMotion Motor ControlPower Management

ECAD Model:

Description

The Analog Devices DC1363A-A LT6107 Demo Board is a general purpose high-side current-sense amplifier featuring the LT6107 motor control. This board is designed to demonstrate the capabilities of the LT6107, a high-side current-sense amplifier with a wide input voltage range and low quiescent current. The board features a wide range of input and output connections, allowing for easy connection to a variety of motor control systems. The board also includes a variety of test points and jumpers, allowing for easy testing and evaluation of the LT6107. The board is ideal for use in motor control applications, providing a reliable and accurate current-sense amplifier for a variety of motor control systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    2.7V~36V
  • Utilized IC / Part
    LT6107
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    200kHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    70μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining