Linear Technology/Analog Devices DC1424A-ABOARD DEMO FOR LT3581EMSE
Description
The Analog Devices DC1424A-A LT3581EMSE Demo Board is a versatile power supply solution designed for automotive and transportation applications. It features an input voltage range of 5V to 10V and an output voltage of 12V at 900mA. The board is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. It also has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The board is designed to meet the stringent requirements of automotive and transportation applications, making it a reliable and robust power supply solution.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output12V
- Frequency - Switching1.2MHz
- Utilized IC / PartLT3581
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Up
- Outputs and Type1, Non-Isolated
- Regulator TopologyBoost
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Linear Technology/Analog Devices | IC REG BUCK ADJ 3A DL 20TSSOP | 22 | RFQ |


Product
Brand
Articles
Tools