web counter

Linear Technology/Analog Devices DC1433ABOARD DEMO FOR LT3070EUFD

Linear Technology/Analog Devices DC1433A Reference Design 2
Linear Technology/Analog Devices DC1433A Reference Design 1
Linear Technology/Analog Devices DC1433A Reference Design 2
Linear Technology/Analog Devices DC1433A Reference Design 1
Linear Technology/Analog Devices DC1433A Reference Design 1
Linear Technology/Analog Devices DC1433A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsProcessor Power ManagementServersData Storage Devices

ECAD Model:

Description

The Analog Devices DC1433A-A LT3070EUFD Demo Board is a 5A, low noise, programmable output, very low dropout linear regulator designed for use with computers and peripherals. It features a wide input voltage range of 2.5V to 20V, and a low dropout voltage of 0.2V. The board also includes a programmable output voltage range of 0.8V to 20V, and a low noise output of 10uVrms. It is designed to provide a stable and reliable power supply for a wide range of applications, and is ideal for use in high-performance computing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    1.32V~3V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    5A
  • Voltage - Output
    1.2V
  • Utilized IC / Part
    LT3070
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesTrans GP BJT NPN 4V 0.05A 4-Pin(3 Tab) SOT-343 T/R16311BUY