Linear Technology/Analog Devices DC1434ABOARD DEMO FOR LT3071EUFD
Description
The Analog Devices DC1434A-A LT3071EUFD Demo Board is a 5A, low noise, programmable output, 85mV dropout linear regulator with analog margining. It is designed for use with computers and peripherals, providing a reliable and efficient power supply solution. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 5.5V, and a low dropout voltage of 85mV. It also has a high efficiency of up to 95%, and a low noise output of less than 10mV RMS. The board is equipped with a programmable margining feature, allowing users to adjust the output voltage for optimal performance. Additionally, the board is protected against over-current, over-voltage, and short-circuit conditions.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Voltage-Input1.2V
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Current - Output5A
- Voltage - Output0.8V~1.8V
- Utilized IC / PartLT3071
- Supplied ContentsBoard(s)
- Regulator TypePositive Adjustable
- Board TypeFully Populated
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | IC REG CTRLR FLYBK ISO CM 16SSOP | 25 | RFQ | |
| Analog Devices, Inc. | IC REG CTRLR FLYBK ISO CM 16SSOP | 0 | RFQ |


Product
Brand
Articles
Tools