web counter

Linear Technology/Analog Devices DC1439ALT3688EFE DEMO BOARD

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveProcessor Power ManagementAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1439A-A LT3688 Demo Board is a dual 800mA step-down switching regulator with power-on reset and watchdog timer, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.8V to 28V, and a high efficiency of up to 95%. The board also includes a power-on reset and watchdog timer, which provide protection against over-voltage, over-current, and short-circuit conditions. The board is designed to meet the stringent requirements of automotive and transportation applications, and is ideal for use in automotive, industrial, and consumer applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    7V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    800mA 800mA
  • Voltage - Output
    3.3V 5V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LT3688
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining