web counter

Linear Technology/Analog Devices DC1453ABOARD EVAL LTM4619

Linear Technology/Analog Devices DC1453A Reference Design 4
Linear Technology/Analog Devices DC1453A Reference Design 1
Linear Technology/Analog Devices DC1453A Reference Design 2
Linear Technology/Analog Devices DC1453A Reference Design 3
Linear Technology/Analog Devices DC1453A Reference Design 4
Linear Technology/Analog Devices DC1453A Reference Design 1
Linear Technology/Analog Devices DC1453A Reference Design 1
Linear Technology/Analog Devices DC1453A Reference Design 2
Linear Technology/Analog Devices DC1453A Reference Design 3
Linear Technology/Analog Devices DC1453A Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementTelecom Power SupplyServersData Storage DevicesATCA Power ManagementIndustrialWired Networking

ECAD Model:

Description

The Analog Devices DC1453A-A, LTM4619EV Demo Board is a 26V, dual 4A module regulator with tracking and power management capabilities. It is designed to provide a high level of efficiency and performance for a wide range of applications. The board features two independent 4A regulators with tracking and power management capabilities, allowing for precise control of the output voltage and current. It also features a wide input voltage range of 4.5V to 26V, making it suitable for a variety of applications. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM4619
  • Operating Supply Voltage
    28V
  • Voltage - Output
    1.8V 3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4619
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining