web counter

Linear Technology/Analog Devices DC1488A-BBOARD DAC LTC2634-12

Linear Technology/Analog Devices DC1488A-B Reference Design 2
Linear Technology/Analog Devices DC1488A-B Reference Design 1
Linear Technology/Analog Devices DC1488A-B Reference Design 2
Linear Technology/Analog Devices DC1488A-B Reference Design 1
Linear Technology/Analog Devices DC1488A-B Reference Design 1
Linear Technology/Analog Devices DC1488A-B Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentIndustrial ControlAutomotiveInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices DC1488A-B is a 12-bit, 4-channel digital-to-analog converter (DAC) designed for instrumentation and measurement applications. It features a wide range of output voltage ranges, from 0 to 10V, and a high resolution of 12-bits. The DC1488A-B also offers a low power consumption of only 1.5mA, making it ideal for battery-powered applications. It is also equipped with a built-in temperature sensor, allowing for accurate temperature compensation. The DC1488A-B is a reliable and cost-effective solution for instrumentation and measurement applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    LTC2634
  • Operating Supply Voltage
    5V
  • Interface
    SPI, Serial
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2634-12
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Evaluation Kit
    Yes
  • Settling Time
    4.2μs
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • Length
    35mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Prescaler InGaP HBT Divide-by-8 SMT, DC - 8 GHz1000BUY