web counter

Linear Technology/Analog Devices DC1545A-BEVAL BOARD FOR LT5578

Linear Technology/Analog Devices DC1545A-B Reference Design 2
Linear Technology/Analog Devices DC1545A-B Reference Design 1
Linear Technology/Analog Devices DC1545A-B Reference Design 2
Linear Technology/Analog Devices DC1545A-B Reference Design 1
Linear Technology/Analog Devices DC1545A-B Reference Design 1
Linear Technology/Analog Devices DC1545A-B Reference Design 2

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

WirelessSatellite RadioWireless InfrastructureWireless RepeaterWiMAX Basestation

ECAD Model:

Description

The Analog Devices DC1545A-B Demo Board is a versatile and powerful tool for wireless infrastructure applications. It features the LT5578 Up Conversion Mixer with an IF of 140MHz and an RF of 900MHz (LS LO). This board is designed to provide a complete solution for wireless infrastructure applications, including base station, repeater, and distributed antenna systems. It features a wide range of features, including a high-performance mixer, low-noise amplifier, and a wideband frequency synthesizer. The board also includes a variety of test points and connectors for easy integration into existing systems. With its high-performance and versatile design, the DC1545A-B Demo Board is an ideal solution for wireless infrastructure applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    900MHz
  • Base Part Number
    LT5578
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining