web counter

Linear Technology/Analog Devices DC1593A-BBOARD DAC LTC2635-12

Linear Technology/Analog Devices DC1593A-B Reference Design 2
Linear Technology/Analog Devices DC1593A-B Reference Design 1
Linear Technology/Analog Devices DC1593A-B Reference Design 2
Linear Technology/Analog Devices DC1593A-B Reference Design 1
Linear Technology/Analog Devices DC1593A-B Reference Design 1
Linear Technology/Analog Devices DC1593A-B Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentIndustrial ControlAutomotiveInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices DC1593A-B is a 12-bit, 4-channel digital-to-analog converter (DAC) designed for instrumentation and measurement applications. It features a wide range of output voltage ranges, from 0 to 10V, and a high resolution of 12-bits. The DC1593A-B also offers a low power consumption of only 1.5mA, making it ideal for battery-powered applications. It is also equipped with a built-in temperature sensor, allowing for accurate temperature compensation. The DC1593A-B is a reliable and cost-effective solution for instrumentation and measurement applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    LTC2635
  • Operating Supply Voltage
    5V
  • Interface
    I2C
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2635-12
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Settling Time
    4.4μs
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • Length
    35mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR - MC79M05CDTRKG - NEGATIVE VOLTAGE REGULATOR, -5V, DPAK-30RFQ
ON SemiconductorLDO Regulator, 500 mA, 5 V, Negative 4%; TJ = -40°C to 125°C2500RFQ
ON SemiconductorIC REG LINEAR -5V 500MA DPAK0RFQ