web counter

Linear Technology/Analog Devices DC1596ABOARD EVAL FOR LTC3607EUD

Linear Technology/Analog Devices DC1596A Reference Design 3
Linear Technology/Analog Devices DC1596A Reference Design 1
Linear Technology/Analog Devices DC1596A Reference Design 2
Linear Technology/Analog Devices DC1596A Reference Design 3
Linear Technology/Analog Devices DC1596A Reference Design 1
Linear Technology/Analog Devices DC1596A Reference Design 1
Linear Technology/Analog Devices DC1596A Reference Design 2
Linear Technology/Analog Devices DC1596A Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveServersLi-Ion Battery ChargerAutomotive

ECAD Model:

Description

The Analog Devices DC1596A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3607EUD Dual 600mA 15V Monolithic Synchronous Step-Down Regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.6V to 15V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a graphical user interface and a USB connection for programming and monitoring. The DC1596A-A Demonstration Board is an ideal solution for evaluating the performance of the LTC3607EUD Dual 600mA 15V Monolithic Synchronous Step-Down Regulator in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Frequency - Switching
    2.25MHz
  • Utilized IC / Part
    LTC3607
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining