web counter

Linear Technology/Analog Devices DC1610ADEMO BOARD FOR LTC3604EUD

Linear Technology/Analog Devices DC1610A Reference Design 2
Linear Technology/Analog Devices DC1610A Reference Design 1
Linear Technology/Analog Devices DC1610A Reference Design 2
Linear Technology/Analog Devices DC1610A Reference Design 1
Linear Technology/Analog Devices DC1610A Reference Design 1
Linear Technology/Analog Devices DC1610A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialDistributed Control SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1610A-A, LTC3604EUD Demo Board is a 2.5A, 15V monolithic synchronous step-down regulator designed for industrial applications. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.6V to 15V. The board also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. It is capable of delivering up to 2.5A of continuous output current, and is protected against over-temperature, over-current, and short-circuit conditions. The board is also RoHS compliant, and is designed to meet the requirements of industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3604
  • Voltage - Output
    1.2V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3604
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining