web counter

Linear Technology/Analog Devices DC1611AEVAL BOARD BUCK REG LTC3604

Linear Technology/Analog Devices DC1611A Reference Design 2
Linear Technology/Analog Devices DC1611A Reference Design 1
Linear Technology/Analog Devices DC1611A Reference Design 2
Linear Technology/Analog Devices DC1611A Reference Design 1
Linear Technology/Analog Devices DC1611A Reference Design 1
Linear Technology/Analog Devices DC1611A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ManagementDistributed Control SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1611A-A, LTC3604EMSE Demo Board is a 2.5A, 15V monolithic synchronous step-down regulator power management IC. It is designed to provide a high efficiency, low noise, and low ripple power supply solution for a wide range of applications. The board features a wide input voltage range of 4.5V to 15V, and a wide output voltage range of 0.6V to 12V. It also features a high switching frequency of up to 2.2MHz, and a low quiescent current of only 10µA. The board also includes a wide range of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board is also RoHS compliant and is designed to meet the requirements of the latest industry standards.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Surface Mount
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V 1.8V or 3.3V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3604
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Length
    43mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining