web counter

Linear Technology/Analog Devices DC1627A-AEVAL BOARD FOR LTC4226-1

Linear Technology/Analog Devices DC1627A-A Reference Design 4
Linear Technology/Analog Devices DC1627A-A Reference Design 1
Linear Technology/Analog Devices DC1627A-A Reference Design 2
Linear Technology/Analog Devices DC1627A-A Reference Design 3
Linear Technology/Analog Devices DC1627A-A Reference Design 4
Linear Technology/Analog Devices DC1627A-A Reference Design 1
Linear Technology/Analog Devices DC1627A-A Reference Design 1
Linear Technology/Analog Devices DC1627A-A Reference Design 2
Linear Technology/Analog Devices DC1627A-A Reference Design 3
Linear Technology/Analog Devices DC1627A-A Reference Design 4

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsSecurityHard Disk Drive (HDD)Industrial

ECAD Model:

Description

The Analog Devices DC1627A-A Demonstration Circuit is a versatile tool designed to showcase the Hot-Swap functionality of the LTC4226CUD-1 wide operating range dual Hot-Swap controller. This circuit is ideal for use in computers and peripherals, allowing for the safe insertion and removal of power supplies without disruption to the system. The DC1627A-A features a wide operating range of 4.5V to 28V, adjustable current limit, and adjustable soft-start time. It also includes a power good indicator, overvoltage protection, and thermal shutdown protection. This circuit is a great way to demonstrate the Hot-Swap capabilities of the LTC4226CUD-1 and is an invaluable tool for anyone working with computers and peripherals.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4226
  • Function
    Hot Swap Controller
  • Operating Supply Voltage
    16V
  • Utilized IC / Part
    LTC4226-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Latch-Off
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining