web counter

Linear Technology/Analog Devices DC2116A-BDEMO BOARD LTC4233

Linear Technology/Analog Devices DC2116A-B Reference Design 2
Linear Technology/Analog Devices DC2116A-B Reference Design 1
Linear Technology/Analog Devices DC2116A-B Reference Design 2
Linear Technology/Analog Devices DC2116A-B Reference Design 1
Linear Technology/Analog Devices DC2116A-B Reference Design 1
Linear Technology/Analog Devices DC2116A-B Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

IndustrialSolid State Drive (SSD)ServersIndustrial

ECAD Model:

Description

The Analog Devices DC2116A-B Demo Board is designed to demonstrate the capabilities of the LTC4233 10A Guaranteed SOA Hot-Swap Controller. This board is ideal for industrial applications, as it provides a safe and reliable way to hot-swap power supplies and other components. The board features a wide range of features, including adjustable current limit, adjustable soft-start, adjustable over-temperature protection, and adjustable over-voltage protection. The board also includes a power supply, a load, and a set of LEDs to indicate the status of the board. The DC2116A-B Demo Board is a great tool for engineers and technicians to quickly and easily evaluate the performance of the LTC4233 10A Guaranteed SOA Hot-Swap Controller.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4233
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4233
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining