web counter

Linear Technology/Analog Devices DC2116A-ADEMO BOARD FOR LTC4234

Linear Technology/Analog Devices DC2116A-A Reference Design 3
Linear Technology/Analog Devices DC2116A-A Reference Design 1
Linear Technology/Analog Devices DC2116A-A Reference Design 2
Linear Technology/Analog Devices DC2116A-A Reference Design 3
Linear Technology/Analog Devices DC2116A-A Reference Design 1
Linear Technology/Analog Devices DC2116A-A Reference Design 1
Linear Technology/Analog Devices DC2116A-A Reference Design 2
Linear Technology/Analog Devices DC2116A-A Reference Design 3

Applications:

Power Management >

Hot-Swap Controller

End Products:

IndustrialSolid State Drive (SSD)ServersIndustrial

ECAD Model:

Description

The Analog Devices DC2116A-A Demo Board is designed to demonstrate the capabilities of the LTC4234 20A Guaranteed SOA Hot-Swap Controller. This board is ideal for industrial applications, as it provides a safe and reliable way to hot-swap power supplies and other components. The board features a wide range of protection features, including over-current, over-voltage, and over-temperature protection. It also includes a built-in current monitor and adjustable current limit. The board is easy to use and provides a great way to test and evaluate the performance of the LTC4234 controller.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4234
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4234
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSilicon Oscillator 96MHz/ 48MHz/ 24MHz- CMOS Automotive 5-Pin TSOT-2350RFQ