web counter

Linear Technology/Analog Devices DC1627A-BEVAL BOARD FOR LTC4226-2

Linear Technology/Analog Devices DC1627A-B Reference Design 2
Linear Technology/Analog Devices DC1627A-B Reference Design 1
Linear Technology/Analog Devices DC1627A-B Reference Design 2
Linear Technology/Analog Devices DC1627A-B Reference Design 1
Linear Technology/Analog Devices DC1627A-B Reference Design 1
Linear Technology/Analog Devices DC1627A-B Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsSecurityHard Disk Drive (HDD)Industrial

ECAD Model:

Description

The Analog Devices DC1627A-B Demonstration Circuit is a versatile tool designed to showcase the Hot-Swap functionality of the LTC4226CUD-2 wide operating range dual Hot-Swap controller. This circuit is ideal for use in computers and peripherals, allowing for the safe and efficient connection and disconnection of power supplies. The circuit features two independent Hot-Swap channels, each with its own adjustable current limit and adjustable voltage limit. It also includes a power-good indicator, a power-fail indicator, and a power-on reset circuit. The circuit is designed to be easy to use and provides a great way to demonstrate the Hot-Swap capabilities of the LTC4226CUD-2.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4226
  • Function
    Hot Swap Controller
  • Operating Supply Voltage
    16V
  • Utilized IC / Part
    LTC4226-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Auto-Retry
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining