web counter

Linear Technology/Analog Devices DC1632ABOARD DEMO FOR LTC3839EUH

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerComputers and PeripheralsCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1632A-A, LTC3839EUH Demo Board is a fast transient step-down DC/DC converter designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 36V and a high efficiency of up to 95%. The board also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. It also has a low quiescent current of only 1.5mA and a fast transient response time of less than 1µs. The board is also equipped with a USB interface for easy programming and monitoring. This demo board is ideal for applications such as cellular base stations, wireless access points, and other telecom and communications systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.5V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LTC3839
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesMCU 8-bit XC800 8051 CISC 64KB Flash 5V 64-Pin LQFP0RFQ