web counter

Linear Technology/Analog Devices DC1662AEVAL BOARD FOR LTC5585

Linear Technology/Analog Devices DC1662A Reference Design 2
Linear Technology/Analog Devices DC1662A Reference Design 1
Linear Technology/Analog Devices DC1662A Reference Design 2
Linear Technology/Analog Devices DC1662A Reference Design 1
Linear Technology/Analog Devices DC1662A Reference Design 1
Linear Technology/Analog Devices DC1662A Reference Design 2

Applications:

Wireless Communication >

Modulators

End Products:

WirelessWireless Base StationSatellite Radio

ECAD Model:

Description

The Analog Devices DC1662A-A, DC1662A Demo Board for the LTC5585 Wideband I/Q Demodulator with IIP2 and DC Offset Control, Wireless Infrastructure is a powerful and versatile tool for evaluating the performance of the LTC5585. This demo board features a wideband I/Q demodulator with IIP2 and DC offset control, allowing for precise signal analysis and manipulation. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is designed to be used in a variety of wireless infrastructure applications, such as base station receivers, repeaters, and other wireless communication systems. With its wide range of features and capabilities, the DC1662A-A, DC1662A Demo Board is an ideal tool for evaluating the performance of the LTC5585.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Demodulator
  • Frequency
    700MHz~3GHz
  • Base Part Number
    LTC5585
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining