web counter

Linear Technology/Analog Devices DC1667ABOARD DEMO FOR LTC3600EDD

Linear Technology/Analog Devices DC1667A Reference Design 1
Linear Technology/Analog Devices DC1667A Reference Design 1
Linear Technology/Analog Devices DC1667A Reference Design 1
Linear Technology/Analog Devices DC1667A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ManagementIndustrial Asset TrackingDistributed Control SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1667A-A, LTC3600EDD Demo Board is a power management evaluation board designed to provide a 4.5V to 15V input to an adjustable output voltage with 1.5A of current. It is ideal for evaluating the performance of the LTC3600EDD, a high-efficiency, synchronous step-down DC/DC converter. The board features a wide input voltage range, adjustable output voltage, and a high-efficiency power stage. It also includes a graphical user interface (GUI) for easy configuration and monitoring of the board. The board is suitable for a variety of applications, including automotive, industrial, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0V~14.5V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3600
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining