web counter

Linear Technology/Analog Devices DC1670AEVAL BOARD FOR LTC5584

Linear Technology/Analog Devices DC1670A Reference Design 2
Linear Technology/Analog Devices DC1670A Reference Design 1
Linear Technology/Analog Devices DC1670A Reference Design 2
Linear Technology/Analog Devices DC1670A Reference Design 1
Linear Technology/Analog Devices DC1670A Reference Design 1
Linear Technology/Analog Devices DC1670A Reference Design 2

Applications:

Wireless Communication >

Modulators

End Products:

WirelessWireless Base StationSatellite Radio

ECAD Model:

Description

The Analog Devices DC1670A-A, DC1670A, Demo Board for the LTC5584, 30MHz to 1.4GHz IQ Demodulator with IIP2 and DC Offset Control, Wireless Receiver is a powerful and versatile tool for testing and evaluating the performance of the LTC5584 IQ demodulator. This demo board features a wide range of features, including a 30MHz to 1.4GHz frequency range, IIP2 and DC offset control, and a wireless receiver. The board also includes a variety of test points and connectors for easy connection to external test equipment. This demo board is ideal for testing and evaluating the performance of the LTC5584 IQ demodulator in a variety of applications, including wireless communications, radar, and satellite communications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Demodulator
  • Frequency
    30MHz~1.4GHz
  • Base Part Number
    LTC5584
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining