Linear Technology/Analog Devices DC1684A-BBOARD DAC LTC2752
The Analog Devices DC1684A-B, LTC2752 Dual 16-Bit SoftSpan IOUT DAC with Serial SPI Interface Demo Board is a versatile instrumentation and measurement tool designed to provide accurate and reliable data conversion. It features two 16-bit SoftSpan IOUT DACs with a serial SPI interface, allowing for easy integration into a variety of systems. The board also includes a wide range of features such as a temperature sensor, a voltage reference, and a power supply. This demo board is ideal for applications such as industrial automation, medical instrumentation, and data acquisition. It is also suitable for use in laboratory and research environments. With its high accuracy and reliable performance, the DC1684A-B, LTC2752 Dual 16-Bit SoftSpan IOUT DAC with Serial SPI Interface Demo Board is an excellent choice for any instrumentation and measurement application.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesSoftSpan™
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature70°C
- Min Operating Temperature0°C
- Base Part NumberLTC2752
- Operating Supply Voltage-15V
- InterfaceSPI
- Number of Bits16
- Utilized IC / PartLTC2752
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Evaluation KitYes
- Settling Time2μs
- Number of DAC Channels2
- DAC TypeCurrent
- Length29mm
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ |


Product
Brand
Articles
Tools