web counter

Linear Technology/Analog Devices DC1703A-DBOARD EVAL LTC2655-H12

Linear Technology/Analog Devices DC1703A-D Reference Design 2
Linear Technology/Analog Devices DC1703A-D Reference Design 1
Linear Technology/Analog Devices DC1703A-D Reference Design 2
Linear Technology/Analog Devices DC1703A-D Reference Design 1
Linear Technology/Analog Devices DC1703A-D Reference Design 1
Linear Technology/Analog Devices DC1703A-D Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentIndustrial ControlAutomotiveInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices DC1703A-D Demonstration Board is designed to evaluate the performance of the LTC2655CUF-H12 Quad I2C 12-bit Voltage Output DAC with 2.048V Reference. This board features a 4-channel DAC with a 2.048V reference voltage, allowing for precise voltage output control. The board also includes a USB-I2C interface, allowing for easy connection to a PC for programming and data logging. The board also includes a variety of test points and connectors for easy connection to external circuitry. The board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the performance of the LTC2655CUF-H12 DAC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2655
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2655-12
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Settling Time
    9.1μs
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents