web counter

Linear Technology/Analog Devices DC1705B-ABOARD DEMO LTC6946-1

Linear Technology/Analog Devices DC1705B-A Reference Design 3
Linear Technology/Analog Devices DC1705B-A Reference Design 1
Linear Technology/Analog Devices DC1705B-A Reference Design 2
Linear Technology/Analog Devices DC1705B-A Reference Design 3
Linear Technology/Analog Devices DC1705B-A Reference Design 1
Linear Technology/Analog Devices DC1705B-A Reference Design 1
Linear Technology/Analog Devices DC1705B-A Reference Design 2
Linear Technology/Analog Devices DC1705B-A Reference Design 3

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

EnergyWireless Base StationMeasurement InstrumentsEthernet Microwave RadioBroadband Access Power

ECAD Model:

Description

The Analog Devices DC1705B-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC6946 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO, Energy-Efficient PLLs, and Fractional-N Synthesizers. This board features a wide range of features, including a wide frequency range of up to 1.2GHz, a low noise floor of -150dBc/Hz, and a wide range of output power levels. It also features a wide range of modulation formats, including FM, PM, and AM, as well as a wide range of phase noise performance. The board also includes a variety of features to help with debugging and troubleshooting, such as a built-in logic analyzer, a built-in oscilloscope, and a built-in signal generator. The DC1705B-A Demo Board is an ideal tool for evaluating the performance of the LTC6946 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO, Energy-Efficient PLLs, and Fractional-N Synthesizers.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Frequency Synthesizer
  • Utilized IC / Part
    LTC6946-1
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Single Integer-N PLL with VCO
  • Embedded
    No
  • Secondary Attributes
    SMA Connectors
0 Similar Products Remaining
Technical Documents