web counter

Linear Technology/Analog Devices DC1705B-CBOARD DEMO LTC6946-3

Linear Technology/Analog Devices DC1705B-C Reference Design 1
Linear Technology/Analog Devices DC1705B-C Reference Design 1
Linear Technology/Analog Devices DC1705B-C Reference Design 1
Linear Technology/Analog Devices DC1705B-C Reference Design 1

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

EnergyWireless Base StationMeasurement InstrumentsEthernet Microwave RadioBroadband Access Power

ECAD Model:

Description

The Analog Devices DC1705B-C Demo Board is a powerful and versatile tool for evaluating the performance of the LTC6946 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO and Energy-Efficient PLLs. This board features a wide range of features, including a wide frequency range of up to 1.2GHz, low phase noise of -150dBc/Hz, and a wide range of output power levels. The board also includes a variety of features to help with testing and evaluation, such as a built-in frequency counter, a programmable output power level, and a wide range of control and monitoring options. The board is designed to be easy to use and provides a great platform for evaluating the performance of the LTC6946.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Frequency Synthesizer
  • Utilized IC / Part
    LTC6946-3
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Single Integer-N PLL with VCO
  • Embedded
    No
  • Secondary Attributes
    SMA Connectors
0 Similar Products Remaining
Technical Documents