web counter

Linear Technology/Analog Devices DC1709APROGRAM BOARD LTC3880 LTC3880-1

Linear Technology/Analog Devices DC1709A Reference Design 2
Linear Technology/Analog Devices DC1709A Reference Design 1
Linear Technology/Analog Devices DC1709A Reference Design 2
Linear Technology/Analog Devices DC1709A Reference Design 1
Linear Technology/Analog Devices DC1709A Reference Design 1
Linear Technology/Analog Devices DC1709A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerData Storage DevicesCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1709A-A, LTC3880EUJ Demo Board is a programming board designed for dual-/two-phase DC/DC controllers with digital power management, communications, and telecom applications. It features a high-performance LTC3880EUJ dual-/two-phase DC/DC controller with integrated digital power management, communications, and telecom features. The board is designed to provide a complete solution for evaluating and developing dual-/two-phase DC/DC controllers with digital power management, communications, and telecom applications. It includes a comprehensive set of features such as a high-performance LTC3880EUJ dual-/two-phase DC/DC controller, a wide range of power supply options, a comprehensive set of digital power management features, and a comprehensive set of communications and telecom features. The board also includes a comprehensive set of software tools for programming and debugging the LTC3880EUJ dual-/two-phase DC/DC controller. The board is designed to provide a complete solution for evaluating and developing dual-/two-phase DC/DC controllers with digital power management, communications, and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Series
    PolyPhase®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Programmer
  • Base Part Number
    LTC3880
  • Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining