web counter

Linear Technology/Analog Devices DC1710A-AEVAL BOARD FOR LTC5590

Linear Technology/Analog Devices DC1710A-A Reference Design 2
Linear Technology/Analog Devices DC1710A-A Reference Design 1
Linear Technology/Analog Devices DC1710A-A Reference Design 2
Linear Technology/Analog Devices DC1710A-A Reference Design 1
Linear Technology/Analog Devices DC1710A-A Reference Design 1
Linear Technology/Analog Devices DC1710A-A Reference Design 2

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

WirelessWireless Infrastructure

ECAD Model:

Description

The Analog Devices DC1710A-A Demo Board is a versatile and powerful tool for wireless infrastructure applications. It is equipped with the LTC5590, a dual high dynamic range down mixer with a frequency range of 0.6 to 1.7GHz and an IF of 190MHz with a +/-30MHz bandwidth. This board is designed to provide a wide range of features and capabilities for wireless infrastructure applications, including high dynamic range, low noise, and low distortion. It is also capable of providing a wide range of gain and phase control, as well as a wide range of output power levels. The DC1710A-A Demo Board is an ideal solution for wireless infrastructure applications that require high performance and reliability.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    600MHz~1.7GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents