web counter

Linear Technology/Analog Devices DC1710A-CEVAL BOARD FOR LTC5592

Linear Technology/Analog Devices DC1710A-C Reference Design 2
Linear Technology/Analog Devices DC1710A-C Reference Design 1
Linear Technology/Analog Devices DC1710A-C Reference Design 2
Linear Technology/Analog Devices DC1710A-C Reference Design 1
Linear Technology/Analog Devices DC1710A-C Reference Design 1
Linear Technology/Analog Devices DC1710A-C Reference Design 2

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

WirelessWireless Infrastructure

ECAD Model:

Description

The Analog Devices DC1710A-C Demo Board is a versatile platform for testing and evaluating the performance of the LTC5592 Dual High Dynamic Range Down Mixer. This board is designed to operate in the 1.6 to 2.7GHz frequency range with an intermediate frequency (IF) of 190MHz and a bandwidth of +/-30MHz. It features two high dynamic range down mixers that can be used for wireless infrastructure applications. The board also includes a power supply, a low noise amplifier, a bandpass filter, and a voltage controlled oscillator. The DC1710A-C Demo Board is an ideal tool for testing and evaluating the performance of the LTC5592 Dual High Dynamic Range Down Mixer.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    1.6GHz~2.7GHz
  • Base Part Number
    LTC5592
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents