web counter

Linear Technology/Analog Devices DC1710A-DEVAL BOARD FOR LTC5593

Linear Technology/Analog Devices DC1710A-D Reference Design 2
Linear Technology/Analog Devices DC1710A-D Reference Design 1
Linear Technology/Analog Devices DC1710A-D Reference Design 2
Linear Technology/Analog Devices DC1710A-D Reference Design 1
Linear Technology/Analog Devices DC1710A-D Reference Design 1
Linear Technology/Analog Devices DC1710A-D Reference Design 2

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

WirelessWireless Infrastructure

ECAD Model:

Description

The Analog Devices DC1710A-D Demo Board is a versatile and powerful tool for wireless infrastructure applications. It is equipped with the LTC5593 dual high dynamic range down-converting mixer, which provides a wide frequency range of 2.3 to 4.5GHz with an IF of 190MHz and a bandwidth of +/-30MHz. This board is ideal for applications such as base station receivers, point-to-point radios, and other wireless infrastructure applications. It is designed to provide excellent performance and reliability in a wide range of applications. The board also features a wide range of features such as adjustable gain, adjustable noise figure, and adjustable linearity. This board is an ideal solution for wireless infrastructure applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    2.3GHz~4.5GHz
  • Base Part Number
    LTC5593
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Microchip Technology2K 256X8 1.8V SERIAL EE IND3300RFQ
Analog Devices, Inc.0RFQ