web counter

Linear Technology/Analog Devices DC1738AEVAL BOARD LTM8028

Linear Technology/Analog Devices DC1738A Reference Design 3
Linear Technology/Analog Devices DC1738A Reference Design 1
Linear Technology/Analog Devices DC1738A Reference Design 2
Linear Technology/Analog Devices DC1738A Reference Design 3
Linear Technology/Analog Devices DC1738A Reference Design 1
Linear Technology/Analog Devices DC1738A Reference Design 1
Linear Technology/Analog Devices DC1738A Reference Design 2
Linear Technology/Analog Devices DC1738A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsServersData Storage DevicesFPGA Solutions

ECAD Model:

Description

The Analog Devices DC1738A-A Demonstration Board is a versatile and powerful tool for evaluating the performance of the LTM8028 high efficiency, low output noise Module step-down converter. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the LTM8028 in a variety of applications, including computers and peripherals. The board features a wide range of features, including adjustable output voltage, adjustable switching frequency, adjustable current limit, and adjustable soft-start. Additionally, the board includes a graphical user interface for easy configuration and monitoring of the converter's performance. The board also includes a comprehensive set of test points for monitoring the converter's performance. With its comprehensive features and easy-to-use interface, the DC1738A-A Demonstration Board is an ideal tool for evaluating the performance of the LTM8028 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    36V
  • Voltage - Output
    1.8V
  • Frequency - Switching
    250kHz
  • Utilized IC / Part
    LTM8028
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining