web counter

Linear Technology/Analog Devices DC1792ABOARD DEMO LTC2756 REQ. DC590B

Linear Technology/Analog Devices DC1792A Reference Design 1
Linear Technology/Analog Devices DC1792A Reference Design 1
Linear Technology/Analog Devices DC1792A Reference Design 1
Linear Technology/Analog Devices DC1792A Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementPortable Medical DevicesFactory AutomationAutomatic Test EquipmentIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1792A-A, LTC2756 18-Bit SoftSpan IOUT DAC with Serial SPI Interface Demo Board is a versatile instrumentation and measurement tool designed to provide accurate and reliable data conversion. This demo board features an 18-bit SoftSpan IOUT DAC with a serial SPI interface, allowing for easy integration into a variety of systems. The board also includes a wide range of features such as a low-noise power supply, adjustable output voltage range, and a wide range of output current levels. This demo board is ideal for applications such as precision data acquisition, instrumentation, and measurement. With its high accuracy and reliable performance, the Analog Devices DC1792A-A, LTC2756 18-Bit SoftSpan IOUT DAC with Serial SPI Interface Demo Board is an excellent choice for any instrumentation and measurement application.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Series
    SoftSpan™
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    18
  • Utilized IC / Part
    LTC2756
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Settling Time
    2.1μs
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ