web counter

Linear Technology/Analog Devices DC1808B-BBOARD EVAL FOR LTC3589EUJ

Linear Technology/Analog Devices DC1808B-B Reference Design 3
Linear Technology/Analog Devices DC1808B-B Reference Design 1
Linear Technology/Analog Devices DC1808B-B Reference Design 2
Linear Technology/Analog Devices DC1808B-B Reference Design 3
Linear Technology/Analog Devices DC1808B-B Reference Design 1
Linear Technology/Analog Devices DC1808B-B Reference Design 1
Linear Technology/Analog Devices DC1808B-B Reference Design 2
Linear Technology/Analog Devices DC1808B-B Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveScannersMedical and HealthcareProcessor Power ManagementConsumer Electronics ControlAutomotiveIndustrialInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1808B-B, LTC3589EUJ-2 Demo Board is an 8-output regulator with sequencing and I2C capabilities, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 8 regulated outputs with a maximum output current of 1.5A per channel. The board also includes an I2C interface for programming and monitoring the output voltages, as well as sequencing and tracking capabilities for controlling multiple outputs. The board is designed to meet the stringent requirements of automotive and transportation applications, and is ideal for powering a variety of automotive systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC3589
  • Function
    Special Purpose: Mobiles
  • Utilized IC / Part
    LTC3589-2
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices / Linear Technology0RFQ
Microchip TechnologyMICROCHIP - PIC16F722-I/ML - MCU, 8BIT, PIC16, 20MHZ, QFN-283500RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ