web counter

Linear Technology/Analog Devices DC1847ALTC3607EMSE DEMO BOARD - 4.5V ?

Linear Technology/Analog Devices DC1847A Reference Design 1
Linear Technology/Analog Devices DC1847A Reference Design 1
Linear Technology/Analog Devices DC1847A Reference Design 1
Linear Technology/Analog Devices DC1847A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveServersLi-Ion Battery ChargerAutomotive

ECAD Model:

Description

The Analog Devices DC1847A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3607EMSE Dual 600 mA, 15 V Monolithic Synchronous Step-Down Regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5 V to 36 V, adjustable output voltage range of 0.6 V to 15 V, and a high efficiency of up to 95%. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy setup and monitoring of the regulator. The DC1847A-A is an ideal solution for automotive and transportation applications that require high efficiency and reliable power regulation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    4.5V~15V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    600mA 600mA
  • Voltage - Output
    1.2V 2.5V
  • Frequency - Switching
    2.25MHz
  • Utilized IC / Part
    LTC3607
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining