web counter

Linear Technology/Analog Devices DC1855ALT3030 DEMO BOARD ? DUAL 750MA/2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Medical and HealthcareElectrocardiograph Battery PoweredPower Supplies

ECAD Model:

Description

The Analog Devices DC1855A-A Demonstration Board is a versatile platform for evaluating the performance of the LT3030 dual micro-power, low noise and low dropout voltage linear regulator. This board is designed for medical and healthcare applications, providing a reliable and efficient power supply solution. It features two independent LT3030 regulators, each with adjustable output voltage and current limit settings. The board also includes a wide range of protection features, such as over-temperature, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation. With its low noise and low dropout voltage, the DC1855A-A is an ideal choice for powering medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2.2V~20V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    750mA 250mA
  • Voltage - Output
    1.5V 1.8V
  • Utilized IC / Part
    LT3030
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ