web counter

Linear Technology/Analog Devices DC1861AEVAL BOARD DOWNCONVERTER LTC5567

Linear Technology/Analog Devices DC1861A Reference Design 2
Linear Technology/Analog Devices DC1861A Reference Design 1
Linear Technology/Analog Devices DC1861A Reference Design 2
Linear Technology/Analog Devices DC1861A Reference Design 1
Linear Technology/Analog Devices DC1861A Reference Design 1
Linear Technology/Analog Devices DC1861A Reference Design 2

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

WirelessWireless Infrastructure

ECAD Model:

Description

The Analog Devices DC1861A-A, DC1861A Demo Board is a powerful tool for wireless infrastructure applications. It features the LTC5567 300MHz to 4GHz Active Down-Converting Mixer with Wideband IF, which provides a high-performance, low-cost solution for down-converting RF signals. The board is designed to provide a wide range of features, including a wideband IF, low noise figure, high linearity, and low power consumption. The board also includes a wide range of test points and connectors for easy integration into existing systems. The board is ideal for use in wireless infrastructure applications such as base stations, repeaters, and other wireless communication systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Downconverter
  • Frequency
    300MHz~4GHz
  • Base Part Number
    LTC5567
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining