web counter

Linear Technology/Analog Devices DC187A-ABOARD EVAL FOR LT1374CR

Linear Technology/Analog Devices DC187A-A Reference Design 1
Linear Technology/Analog Devices DC187A-A Reference Design 1
Linear Technology/Analog Devices DC187A-A Reference Design 1
Linear Technology/Analog Devices DC187A-A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPortablePortable ComputersDisk Drives

ECAD Model:

Description

The Analog Devices DC187A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LT1374 4.5A, 500kHz Step-Down Switching Regulator. This board is designed to provide a complete, ready-to-use platform for testing and evaluating the LT1374 in a variety of applications, including computers and peripherals. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage from 0.8V to 30V, and a maximum output current of 4.5A. It also includes a variety of features such as over-current protection, thermal shutdown, and soft-start. The board is easy to use and provides a great way to quickly evaluate the performance of the LT1374 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    1998
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1374
  • Voltage - Output
    3.3V or 5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LT1374
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining