web counter

Linear Technology/Analog Devices DC1892AEVAL BOARD BUCK REG LTM4630

Linear Technology/Analog Devices DC1892A Reference Design 4
Linear Technology/Analog Devices DC1892A Reference Design 1
Linear Technology/Analog Devices DC1892A Reference Design 2
Linear Technology/Analog Devices DC1892A Reference Design 3
Linear Technology/Analog Devices DC1892A Reference Design 4
Linear Technology/Analog Devices DC1892A Reference Design 1
Linear Technology/Analog Devices DC1892A Reference Design 1
Linear Technology/Analog Devices DC1892A Reference Design 2
Linear Technology/Analog Devices DC1892A Reference Design 3
Linear Technology/Analog Devices DC1892A Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomTelecom InfrastructureATCA/MicroTCA SolutionStorage Area Network

ECAD Model:

Description

The Analog Devices DC1892A-A, DC1892A Demo Board is a powerful and versatile tool for evaluating the performance of the LTM4630 Dual 15VIN, 18A Step-Down Power Module Regulator. This demo board is designed to provide high efficiency power conversion for communications and telecom applications. It features two independent 15VIN, 18A step-down power modules with adjustable output voltage and current limit settings. The board also includes a USB interface for easy programming and monitoring of the power modules. The board also includes a variety of protection features such as over-temperature, over-current, and short-circuit protection. The board is also equipped with a graphical user interface for easy configuration and monitoring of the power modules. This demo board is an ideal tool for evaluating the performance of the LTM4630 Dual 15VIN, 18A Step-Down Power Module Regulator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM4630
  • Voltage - Output
    1V 1.5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4630
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining